3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 33.85 in Width x 21.86 in Length - 19.5 mil Thick - 92972 70006715539

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 33.85 in width, 21.86 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 33.85 in width, 21.86 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 33.85 in Width x 21.86 in Length - 19.5 mil Thick - 92972 - 051111-92972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 33.85 in Width x 21.86 in Length - 19.5 mil Thick - 92972
051111-92972
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 33.85 in Width x 21.86 in Length - 19.5 mil Thick - 92972 051111-92972
3M Scotchgard 1004 clear surface protective film/tape comes in a 33.85 in width, 21.86 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 33.85 in width, 21.86 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92972
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 33.85 in Width x 21.86 in Length - 19.5 mil Thick - 92972
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tape (Clear) - 2104 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene Tape (Clear)
Thickness 0.0020 inches (0.0508 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details