3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 31.75 in Width x 24.81 in Length - 19.5 mil Thick - 92950 70006715265

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 31.75 in width, 24.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 31.75 in width, 24.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 31.75 in Width x 24.81 in Length - 19.5 mil Thick - 92950 - 051111-92950 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 31.75 in Width x 24.81 in Length - 19.5 mil Thick - 92950
051111-92950
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 31.75 in Width x 24.81 in Length - 19.5 mil Thick - 92950 051111-92950
3M Scotchgard 1004 clear surface protective film/tape comes in a 31.75 in width, 24.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 31.75 in width, 24.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92950
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 31.75 in Width x 24.81 in Length - 19.5 mil Thick - 92950
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details