3M 3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.6 mil Thick - 92902 70006714763

Description
3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.
Description
3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.6 mil Thick - 92902 - 051111-92902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.6 mil Thick - 92902
051111-92902
3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.6 mil Thick - 92902 051111-92902
3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92902
Product Name 3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.6 mil Thick - 92902
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
PTFE Glass Fabric - 132-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0100 inches (0.2540 mm)
Adhesive Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details