3M 3M Scotch 3073 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.6 mil Thick - 92901 70006714755

Description
3M Scotch 3073 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.
Description
3M Scotch 3073 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3073 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.6 mil Thick - 92901 - 051111-92901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3073 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.6 mil Thick - 92901
051111-92901
3M Scotch 3073 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.6 mil Thick - 92901 051111-92901
3M Scotch 3073 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

3M Scotch 3073 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92901
Product Name 3M Scotch 3073 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.6 mil Thick - 92901
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details