3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 14.96 in Width x 12.99 in Length - 19.5 mil Thick - 92896 70006714706

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.96 in width, 12.99 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.96 in width, 12.99 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 14.96 in Width x 12.99 in Length - 19.5 mil Thick - 92896 - 051111-92896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 14.96 in Width x 12.99 in Length - 19.5 mil Thick - 92896
051111-92896
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 14.96 in Width x 12.99 in Length - 19.5 mil Thick - 92896 051111-92896
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.96 in width, 12.99 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 14.96 in width, 12.99 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92896
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 14.96 in Width x 12.99 in Length - 19.5 mil Thick - 92896
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details