3M 3M 481 Black Flashing Tape - 1/2 in Width x 36 yd Length - 9.5 mil Thick - 92882 70006714573

Description
3M 481 black flashing tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.
Description
3M 481 black flashing tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Suppliers

Company
Product
Description
Supplier Links
3M 481 Black Flashing Tape - 1/2 in Width x 36 yd Length - 9.5 mil Thick - 92882 - 051111-92882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 481 Black Flashing Tape - 1/2 in Width x 36 yd Length - 9.5 mil Thick - 92882
051111-92882
3M 481 Black Flashing Tape - 1/2 in Width x 36 yd Length - 9.5 mil Thick - 92882 051111-92882
3M 481 black flashing tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

3M 481 black flashing tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92882
Product Name 3M 481 Black Flashing Tape - 1/2 in Width x 36 yd Length - 9.5 mil Thick - 92882
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Coated Black Polyethylene Foam - 1308 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details