3M 3M 4380 Aluminum Tape - 3 in Width x 55 yd Length - 3.25 mil Total Thickness - 92864 70006714391

Description
3M 4380 aluminum tape comes in a 3 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 4380 aluminum tape comes in a 3 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 4380 Aluminum Tape - 3 in Width x 55 yd Length - 3.25 mil Total Thickness - 92864 - 051111-92864 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4380 Aluminum Tape - 3 in Width x 55 yd Length - 3.25 mil Total Thickness - 92864
051111-92864
3M 4380 Aluminum Tape - 3 in Width x 55 yd Length - 3.25 mil Total Thickness - 92864 051111-92864
3M 4380 aluminum tape comes in a 3 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 4380 aluminum tape comes in a 3 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92864
Product Name 3M 4380 Aluminum Tape - 3 in Width x 55 yd Length - 3.25 mil Total Thickness - 92864
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details