3M 3M R5348 Blue Splicing & Core Starting Tape - 50 mm Width x 50 m Length - 5 mil Thick - Repulpable Paper Liner - 92607 70006712064

Description
3M R5348 blue splicing & core starting tape comes in a 50 mm width, 50 m length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R5348 blue splicing & core starting tape comes in a 50 mm width, 50 m length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R5348 Blue Splicing & Core Starting Tape - 50 mm Width x 50 m Length - 5 mil Thick - Repulpable Paper Liner - 92607 - 051111-92607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R5348 Blue Splicing & Core Starting Tape - 50 mm Width x 50 m Length - 5 mil Thick - Repulpable Paper Liner - 92607
051111-92607
3M R5348 Blue Splicing & Core Starting Tape - 50 mm Width x 50 m Length - 5 mil Thick - Repulpable Paper Liner - 92607 051111-92607
3M R5348 blue splicing & core starting tape comes in a 50 mm width, 50 m length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R5348 blue splicing & core starting tape comes in a 50 mm width, 50 m length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92607
Product Name 3M R5348 Blue Splicing & Core Starting Tape - 50 mm Width x 50 m Length - 5 mil Thick - Repulpable Paper Liner - 92607
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wire Harness Splicing Tape - 243 - Budnick Converting, Inc.
Specs
Type Adhesive; Automotive Wire Harness Splicing Tape
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details