3M 3M 3903 Yellow Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45516 70006711819

Description
3M 3903 yellow duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M 3903 yellow duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 Yellow Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45516 - 021200-45516 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 Yellow Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45516
021200-45516
3M 3903 Yellow Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45516 021200-45516
3M 3903 yellow duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M 3903 yellow duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45516
Product Name 3M 3903 Yellow Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45516
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Heavy Duty Duct Tape - 145 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0170 inches (0.4318 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details