3M 3M 3903 Black Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45514 70006711769

Description
3M 3903 black duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M 3903 black duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 Black Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45514 - 021200-45514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 Black Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45514
021200-45514
3M 3903 Black Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45514 021200-45514
3M 3903 black duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M 3903 black duct tape comes in a 49 in width, 50 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45514
Product Name 3M 3903 Black Duct Tape - 49 in Width x 50 yd Length - 6.5 mil Thick - 45514
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details