3M 3M 3903 Gray Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 44989 70006711751

Description
3M 3903 gray duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M 3903 gray duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 Gray Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 44989 - 021200-44989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 Gray Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 44989
021200-44989
3M 3903 Gray Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 44989 021200-44989
3M 3903 gray duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M 3903 gray duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44989
Product Name 3M 3903 Gray Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 44989
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details