3M 3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 45083 70006711744

Description
3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 45083 - 021200-45083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 45083
021200-45083
3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 45083 021200-45083
3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45083
Product Name 3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 45083
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details