3M 3M 3903 White Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06981 70006711728

Description
3M 3903 white duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M 3903 white duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 White Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06981 - 051131-06981 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 White Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06981
051131-06981
3M 3903 White Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06981 051131-06981
3M 3903 white duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M 3903 white duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06981
Product Name 3M 3903 White Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06981
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Fluorescent Vinyl Coated Cloth Tape - P660 - Budnick Converting, Inc.
Specs
Thickness 0.0110 inches (0.2794 mm)
Adhesive Vinyl Coated Cloth
Carrier / Backing Cloth / Fabric
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details