3M 3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06984 70006711694

Description
3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06984 - 051131-06984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06984
051131-06984
3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06984 051131-06984
3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M 3903 gray duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06984
Product Name 3M 3903 Gray Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06984
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details