3M 3M 3903 Blue Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06978 70006711686

Description
3M 3903 blue duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M 3903 blue duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 Blue Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06978 - 051131-06978 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 Blue Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06978
051131-06978
3M 3903 Blue Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06978 051131-06978
3M 3903 blue duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M 3903 blue duct tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06978
Product Name 3M 3903 Blue Duct Tape - 2 in Width x 50 yd Length - 6.5 mil Thick - 06978
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
Duct Tape - 3939 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details