3M 3M 8979 Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92532 70006711165

Description
3M 8979 blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.
Description
3M 8979 blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979 Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92532 - 051111-92532 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979 Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92532
051111-92532
3M 8979 Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92532 051111-92532
3M 8979 blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

3M 8979 blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92532
Product Name 3M 8979 Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92532
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details