3M 3M Scotch 371 Clear Standard Box Sealing Tape - 144 mm Width x 1500 m Length - 1.8 mil Thick - 92428 70006710126

Description
3M Scotch 371 clear standard box sealing tape comes in a 144 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 144 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 144 mm Width x 1500 m Length - 1.8 mil Thick - 92428 - 051111-92428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 144 mm Width x 1500 m Length - 1.8 mil Thick - 92428
051111-92428
3M Scotch 371 Clear Standard Box Sealing Tape - 144 mm Width x 1500 m Length - 1.8 mil Thick - 92428 051111-92428
3M Scotch 371 clear standard box sealing tape comes in a 144 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 144 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92428
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 144 mm Width x 1500 m Length - 1.8 mil Thick - 92428
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
UHMW Polyethylene Tape - 423-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Tape
Thickness 0.0118 inches (0.2997 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details