3M 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 92377 70006709706

Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 92377 - 051111-92377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 92377
051111-92377
3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 92377 051111-92377
3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92377
Product Name 3M Cushion-Mount 2205FL Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Film Liner - 92377
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Black Polyethylene Foam Tape - 3316-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details