3M 3M VHB 5952P Black Foam Bonding VHB Very High Bond Tape - 1220 mm Width x 33 m Length - 45 mil Thick - 92354 70006709508

Description
3M VHB 5952P black foam bonding VHB very high bond tape comes in a 1220 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 5952P black foam bonding VHB very high bond tape comes in a 1220 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5952P Black Foam Bonding VHB Very High Bond Tape - 1220 mm Width x 33 m Length - 45 mil Thick - 92354 - 051111-92354 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5952P Black Foam Bonding VHB Very High Bond Tape - 1220 mm Width x 33 m Length - 45 mil Thick - 92354
051111-92354
3M VHB 5952P Black Foam Bonding VHB Very High Bond Tape - 1220 mm Width x 33 m Length - 45 mil Thick - 92354 051111-92354
3M VHB 5952P black foam bonding VHB very high bond tape comes in a 1220 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 5952P black foam bonding VHB very high bond tape comes in a 1220 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92354
Product Name 3M VHB 5952P Black Foam Bonding VHB Very High Bond Tape - 1220 mm Width x 33 m Length - 45 mil Thick - 92354
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 6861154 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
Unsupported Adhesive Transfer - U261 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 3.75 lbs/in (6.57 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details