3M 3M Scotchmate SJ3522 Orange Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 92333 70006709359

Description
3M Scotchmate SJ3522 orange hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.
Description
3M Scotchmate SJ3522 orange hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3522 Orange Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 92333 - 051111-92333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3522 Orange Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 92333
051111-92333
3M Scotchmate SJ3522 Orange Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 92333 051111-92333
3M Scotchmate SJ3522 orange hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

3M Scotchmate SJ3522 orange hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92333
Product Name 3M Scotchmate SJ3522 Orange Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 1 in Width x 50 yd Length - 92333
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details