3M 3M VHB RP45 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 45 mil Thick - 92291 70006708948

Description
3M VHB RP45 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB RP45 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP45 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 45 mil Thick - 92291 - 051111-92291 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP45 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 45 mil Thick - 92291
051111-92291
3M VHB RP45 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 45 mil Thick - 92291 051111-92291
3M VHB RP45 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB RP45 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92291
Product Name 3M VHB RP45 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 45 mil Thick - 92291
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.750 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details