3M 3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 mil Thick - 92286 70006708898

Description
3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.
Description
3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 mil Thick - 92286 - 051111-92286 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 mil Thick - 92286
051111-92286
3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 mil Thick - 92286 051111-92286
3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92286
Product Name 3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 mil Thick - 92286
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.3543 inches (9 mm)
View Details
Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details