3M 3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 50 yd Length - 92267 70006708708

Description
3M SJ3000 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.
Description
3M SJ3000 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 50 yd Length - 92267 - 051111-92267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 50 yd Length - 92267
051111-92267
3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 50 yd Length - 92267 051111-92267
3M SJ3000 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.

3M SJ3000 white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92267
Product Name 3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 50 yd Length - 92267
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details