3M 3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1/2 in Width x 50 yd Length - 92266 70006708690

Description
3M SJ3000 white hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.
Description
3M SJ3000 white hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1/2 in Width x 50 yd Length - 92266 - 051111-92266 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1/2 in Width x 50 yd Length - 92266
051111-92266
3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1/2 in Width x 50 yd Length - 92266 051111-92266
3M SJ3000 white hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.

3M SJ3000 white hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92266
Product Name 3M SJ3000 White Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1/2 in Width x 50 yd Length - 92266
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details