3M 3M 950EK Clear Transfer Tape - 15 mm Width x 55 m Length - 5 mil Thick - Extensible Kraft Paper Liner - 92258 70006708617

Description
3M 950EK clear transfer tape comes in a 15 mm width, 55 m length, uses an acrylic adhesive and is packaged 60 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.
Description
3M 950EK clear transfer tape comes in a 15 mm width, 55 m length, uses an acrylic adhesive and is packaged 60 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 950EK Clear Transfer Tape - 15 mm Width x 55 m Length - 5 mil Thick - Extensible Kraft Paper Liner - 92258 - 051111-92258 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 950EK Clear Transfer Tape - 15 mm Width x 55 m Length - 5 mil Thick - Extensible Kraft Paper Liner - 92258
051111-92258
3M 950EK Clear Transfer Tape - 15 mm Width x 55 m Length - 5 mil Thick - Extensible Kraft Paper Liner - 92258 051111-92258
3M 950EK clear transfer tape comes in a 15 mm width, 55 m length, uses an acrylic adhesive and is packaged 60 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

3M 950EK clear transfer tape comes in a 15 mm width, 55 m length, uses an acrylic adhesive and is packaged 60 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92258
Product Name 3M 950EK Clear Transfer Tape - 15 mm Width x 55 m Length - 5 mil Thick - Extensible Kraft Paper Liner - 92258
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details