3M 3M 8979N Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92215 70006708211

Description
3M 8979N blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.
Description
3M 8979N blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979N Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92215 - 051111-92215 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979N Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92215
051111-92215
3M 8979N Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92215 051111-92215
3M 8979N blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

3M 8979N blue duct tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 60 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92215
Product Name 3M 8979N Blue Duct Tape - 2 in Width x 10 yd Length - 12.1 mil Thick - 92215
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Double Coated Urethane Foam Tape - 4004 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.2500 inches (6.35 mm)
Adhesive PU - Polyurethane
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details