3M 3M 8979 Black Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92212 70006708187

Description
3M 8979 black duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.
Description
3M 8979 black duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979 Black Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92212 - 051111-92212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979 Black Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92212
051111-92212
3M 8979 Black Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92212 051111-92212
3M 8979 black duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

3M 8979 black duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92212
Product Name 3M 8979 Black Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92212
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details