3M 3M VHB RP16 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.016 in Thick - 92207 70006708138

Description
3M VHB RP16 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.016 in thickness.
Description
3M VHB RP16 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.016 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP16 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.016 in Thick - 92207 - 051111-92207 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP16 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.016 in Thick - 92207
051111-92207
3M VHB RP16 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.016 in Thick - 92207 051111-92207
3M VHB RP16 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.016 in thickness.

3M VHB RP16 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.016 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92207
Product Name 3M VHB RP16 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.016 in Thick - 92207
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A10 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details