3M 3M 9415PC Clear Bonding Tape - 1/2 in Width x 288 yd Length - 3 mil Thick - Kraft Paper Liner - 92090 70006707213

Description
3M 9415PC clear bonding tape comes in a 1/2 in width, 288 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9415PC clear bonding tape comes in a 1/2 in width, 288 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9415PC Clear Bonding Tape - 1/2 in Width x 288 yd Length - 3 mil Thick - Kraft Paper Liner - 92090 - 051111-92090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9415PC Clear Bonding Tape - 1/2 in Width x 288 yd Length - 3 mil Thick - Kraft Paper Liner - 92090
051111-92090
3M 9415PC Clear Bonding Tape - 1/2 in Width x 288 yd Length - 3 mil Thick - Kraft Paper Liner - 92090 051111-92090
3M 9415PC clear bonding tape comes in a 1/2 in width, 288 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9415PC clear bonding tape comes in a 1/2 in width, 288 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92090
Product Name 3M 9415PC Clear Bonding Tape - 1/2 in Width x 288 yd Length - 3 mil Thick - Kraft Paper Liner - 92090
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details