3M 3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 92081 70006707189

Description
3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 92081 - 051111-92081 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 92081
051111-92081
3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 92081 051111-92081
3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92081
Product Name 3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 92081
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details