3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 21.13 in Width x 24.19 in Length - 19.5 mil Thick - 92070 70006707072

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 21.13 in width, 24.19 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 21.13 in width, 24.19 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 21.13 in Width x 24.19 in Length - 19.5 mil Thick - 92070 - 051111-92070 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 21.13 in Width x 24.19 in Length - 19.5 mil Thick - 92070
051111-92070
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 21.13 in Width x 24.19 in Length - 19.5 mil Thick - 92070 051111-92070
3M Scotchgard 1004 clear surface protective film/tape comes in a 21.13 in width, 24.19 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 21.13 in width, 24.19 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92070
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 21.13 in Width x 24.19 in Length - 19.5 mil Thick - 92070
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details