3M 3M 3903 Yellow Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 92057 70006706959

Description
3M 3903 yellow duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M 3903 yellow duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3903 Yellow Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 92057 - 051111-92057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3903 Yellow Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 92057
051111-92057
3M 3903 Yellow Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 92057 051111-92057
3M 3903 yellow duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M 3903 yellow duct tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 18 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 12.6 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92057
Product Name 3M 3903 Yellow Duct Tape - 3 in Width x 50 yd Length - 6.5 mil Thick - 92057
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details