3M 3M R3375 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 92040 70006706777

Description
3M R3375 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3375 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3375 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 92040 - 051111-92040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3375 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 92040
051111-92040
3M R3375 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 92040 051111-92040
3M R3375 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3375 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92040
Product Name 3M R3375 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 92040
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Flame Spray Masking Tape - 2975-8 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0108 inches (0.2743 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details