3M 3M TB3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 92012 70006706496

Description
3M TB3000 red hook & loop tape comes in a 1 in width, 10 ft length and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.
Description
3M TB3000 red hook & loop tape comes in a 1 in width, 10 ft length and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M TB3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 92012 - 051111-92012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 92012
051111-92012
3M TB3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 92012 051111-92012
3M TB3000 red hook & loop tape comes in a 1 in width, 10 ft length and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.

3M TB3000 red hook & loop tape comes in a 1 in width, 10 ft length and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92012
Product Name 3M TB3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 1 in Width x 10 ft Length - 92012
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0660 mm)
Adhesive Copper
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details