3M 3M TB3530/TB3531 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92008 70006706454

Description
3M TB3530/TB3531 black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.
Description
3M TB3530/TB3531 black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M TB3530/TB3531 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92008 - 051111-92008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB3530/TB3531 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92008
051111-92008
3M TB3530/TB3531 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92008 051111-92008
3M TB3530/TB3531 black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

3M TB3530/TB3531 black hook & loop tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92008
Product Name 3M TB3530/TB3531 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92008
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Flame Spray Masking Tape - 410 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details