3M 3M TB3571/TB3572 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92004 70006706413

Description
3M TB3571/TB3572 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.
Description
3M TB3571/TB3572 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M TB3571/TB3572 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92004 - 051111-92004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB3571/TB3572 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92004
051111-92004
3M TB3571/TB3572 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92004 051111-92004
3M TB3571/TB3572 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

3M TB3571/TB3572 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 bag per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 300 hooks/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92004
Product Name 3M TB3571/TB3572 Black Hook & Loop Tape - Hook & Loop with 300 hooks/in Stem Count - 1 in Width x 10 ft Length - 92004
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Coated Cloth Tape - 390 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details