3M 3M 9629B Black Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91999 70006706363

Description
3M 9629B black bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9629B black bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9629B Black Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91999 - 051111-91999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9629B Black Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91999
051111-91999
3M 9629B Black Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91999 051111-91999
3M 9629B black bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9629B black bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91999
Product Name 3M 9629B Black Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91999
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 468370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Ultra Tack Tape - 2821-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details