3M 3M 9629FL Clear Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91998 70006706355

Description
3M 9629FL clear bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9629FL clear bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9629FL Clear Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91998 - 051111-91998 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9629FL Clear Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91998
051111-91998
3M 9629FL Clear Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91998 051111-91998
3M 9629FL clear bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9629FL clear bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91998
Product Name 3M 9629FL Clear Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91998
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details