3M 3M 9629FL Clear Bonding Tape - 3/4 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91997 70006706348

Description
3M 9629FL clear bonding tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9629FL clear bonding tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9629FL Clear Bonding Tape - 3/4 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91997 - 051111-91997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9629FL Clear Bonding Tape - 3/4 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91997
051111-91997
3M 9629FL Clear Bonding Tape - 3/4 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91997 051111-91997
3M 9629FL clear bonding tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9629FL clear bonding tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91997
Product Name 3M 9629FL Clear Bonding Tape - 3/4 in Width x 60 yd Length - 4 mil Thick - Glassine Paper Liner - 91997
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1254307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
Flame Retardant Adhesive Transfer Tape - 9372DK - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 7.44 lbs/in (13.03 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details