3M 3M 9629PC Clear Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Paper Liner - 91993 70006706306

Description
3M 9629PC clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 9629PC clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9629PC Clear Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Paper Liner - 91993 - 051111-91993 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9629PC Clear Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Paper Liner - 91993
051111-91993
3M 9629PC Clear Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Paper Liner - 91993 051111-91993
3M 9629PC clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 9629PC clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91993
Product Name 3M 9629PC Clear Bonding Tape - 1/2 in Width x 60 yd Length - 4 mil Thick - Paper Liner - 91993
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231090 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 1.5 inches (38 mm)
View Details
Unsupported Adhesive Transfer - TD200 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 10 lbs/in (17.51 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details