3M 3M 9628FL Clear Bonding Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - PET Liner - 91990 70006706272

Description
3M 9628FL clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M 9628FL clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M 9628FL Clear Bonding Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - PET Liner - 91990 - 051111-91990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9628FL Clear Bonding Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - PET Liner - 91990
051111-91990
3M 9628FL Clear Bonding Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - PET Liner - 91990 051111-91990
3M 9628FL clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M 9628FL clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91990
Product Name 3M 9628FL Clear Bonding Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - PET Liner - 91990
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 2050962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.313 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details