3M 3M 9627 Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Glassine Paper Liner - 91986 70006706231

Description
3M 9627 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9627 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9627 Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Glassine Paper Liner - 91986 - 051111-91986 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9627 Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Glassine Paper Liner - 91986
051111-91986
3M 9627 Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Glassine Paper Liner - 91986 051111-91986
3M 9627 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9627 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91986
Product Name 3M 9627 Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Glassine Paper Liner - 91986
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Double Sided PE Foam Mounting Tape - 62505 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0197 inches (0.5001 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details