3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 30.75 in Width x 57.88 in Length - 19.5 mil Thick - 91949 70006705860

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 30.75 in width, 57.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 30.75 in width, 57.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 30.75 in Width x 57.88 in Length - 19.5 mil Thick - 91949 - 051111-91949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 30.75 in Width x 57.88 in Length - 19.5 mil Thick - 91949
051111-91949
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 30.75 in Width x 57.88 in Length - 19.5 mil Thick - 91949 051111-91949
3M Scotchgard 1004 clear surface protective film/tape comes in a 30.75 in width, 57.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 30.75 in width, 57.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91949
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 30.75 in Width x 57.88 in Length - 19.5 mil Thick - 91949
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details