3M 3M 9629PC Clear Bonding Tape - 48 in Width x 180 yd Length - 4 mil Thick - Paper Liner - 91900 70006705381

Description
3M 9629PC clear bonding tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 9629PC clear bonding tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9629PC Clear Bonding Tape - 48 in Width x 180 yd Length - 4 mil Thick - Paper Liner - 91900 - 051111-91900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9629PC Clear Bonding Tape - 48 in Width x 180 yd Length - 4 mil Thick - Paper Liner - 91900
051111-91900
3M 9629PC Clear Bonding Tape - 48 in Width x 180 yd Length - 4 mil Thick - Paper Liner - 91900 051111-91900
3M 9629PC clear bonding tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 9629PC clear bonding tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91900
Product Name 3M 9629PC Clear Bonding Tape - 48 in Width x 180 yd Length - 4 mil Thick - Paper Liner - 91900
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Adhesive Transfer Tape - 501FL - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 1.00E-3 inches (0.0254 mm)
Peel 9 lbs/in (15.76 N/cm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details