3M 3M 9626 Clear Transfer Tape - 54 in Width x 60 yd Length - 2 mil Thick - Glassine Paper Liner - 91897 70006705357

Description
3M 9626 clear transfer tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9626 clear transfer tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9626 Clear Transfer Tape - 54 in Width x 60 yd Length - 2 mil Thick - Glassine Paper Liner - 91897 - 051111-91897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9626 Clear Transfer Tape - 54 in Width x 60 yd Length - 2 mil Thick - Glassine Paper Liner - 91897
051111-91897
3M 9626 Clear Transfer Tape - 54 in Width x 60 yd Length - 2 mil Thick - Glassine Paper Liner - 91897 051111-91897
3M 9626 clear transfer tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9626 clear transfer tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91897
Product Name 3M 9626 Clear Transfer Tape - 54 in Width x 60 yd Length - 2 mil Thick - Glassine Paper Liner - 91897
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details