3M 3M 9672LE Clear Transfer Tape - 38 mm Width x 55 m Length - 0.127 mm Thick - Polycoated Kraft Paper Liner - 91893 70006705316

Description
3M 9672LE clear transfer tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.127 mm thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9672LE clear transfer tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.127 mm thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9672LE Clear Transfer Tape - 38 mm Width x 55 m Length - 0.127 mm Thick - Polycoated Kraft Paper Liner - 91893 - 051111-91893 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9672LE Clear Transfer Tape - 38 mm Width x 55 m Length - 0.127 mm Thick - Polycoated Kraft Paper Liner - 91893
051111-91893
3M 9672LE Clear Transfer Tape - 38 mm Width x 55 m Length - 0.127 mm Thick - Polycoated Kraft Paper Liner - 91893 051111-91893
3M 9672LE clear transfer tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.127 mm thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9672LE clear transfer tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.127 mm thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91893
Product Name 3M 9672LE Clear Transfer Tape - 38 mm Width x 55 m Length - 0.127 mm Thick - Polycoated Kraft Paper Liner - 91893
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Clear Polyethylene Masking Tape - 03001-120C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive PE - Polyethylene
View Details