3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 39.69 in Width x 30.66 in Length - 19.5 mil Thick - 91850 70006704863

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 39.69 in width, 30.66 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 39.69 in width, 30.66 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 39.69 in Width x 30.66 in Length - 19.5 mil Thick - 91850 - 051111-91850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 39.69 in Width x 30.66 in Length - 19.5 mil Thick - 91850
051111-91850
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 39.69 in Width x 30.66 in Length - 19.5 mil Thick - 91850 051111-91850
3M Scotchgard 1004 clear surface protective film/tape comes in a 39.69 in width, 30.66 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 39.69 in width, 30.66 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91850
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 39.69 in Width x 30.66 in Length - 19.5 mil Thick - 91850
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 2237M - Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details