3M 3M 6910 Black Gaffer's Tape - 1 in Width x 60 yd Length - 12 mil Thick - 91846 70006704822

Description
3M 6910 black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.
Description
3M 6910 black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 6910 Black Gaffer's Tape - 1 in Width x 60 yd Length - 12 mil Thick - 91846 - 051111-91846 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6910 Black Gaffer's Tape - 1 in Width x 60 yd Length - 12 mil Thick - 91846
051111-91846
3M 6910 Black Gaffer's Tape - 1 in Width x 60 yd Length - 12 mil Thick - 91846 051111-91846
3M 6910 black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

3M 6910 black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91846
Product Name 3M 6910 Black Gaffer's Tape - 1 in Width x 60 yd Length - 12 mil Thick - 91846
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
Vinyl Electrical Tape - 33+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details