3M 3M 480 Clear Splicing & Core Starting Tape - 2 in Width x 36 yd Length - 5.1 mil Thick - 91808 70006704442

Description
3M 480 clear splicing & core starting tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.
Description
3M 480 clear splicing & core starting tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 480 Clear Splicing & Core Starting Tape - 2 in Width x 36 yd Length - 5.1 mil Thick - 91808 - 051111-91808 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 480 Clear Splicing & Core Starting Tape - 2 in Width x 36 yd Length - 5.1 mil Thick - 91808
051111-91808
3M 480 Clear Splicing & Core Starting Tape - 2 in Width x 36 yd Length - 5.1 mil Thick - 91808 051111-91808
3M 480 clear splicing & core starting tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

3M 480 clear splicing & core starting tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91808
Product Name 3M 480 Clear Splicing & Core Starting Tape - 2 in Width x 36 yd Length - 5.1 mil Thick - 91808
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details