3M 3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 23.5 in Width x 72 yd Length - 32 mil Thick - 91783 70006704160

Description
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 23.5 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.
Description
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 23.5 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 23.5 in Width x 72 yd Length - 32 mil Thick - 91783 - 051111-91783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 23.5 in Width x 72 yd Length - 32 mil Thick - 91783
051111-91783
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 23.5 in Width x 72 yd Length - 32 mil Thick - 91783 051111-91783
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 23.5 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

3M VHB 5930 black foam bonding VHB very high bond tape comes in a 23.5 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91783
Product Name 3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 23.5 in Width x 72 yd Length - 32 mil Thick - 91783
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Film - 303-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyimide Film
Thickness 0.0035 inches (0.0889 mm)
Adhesive Polyimide
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details